DAC, 14BIT, QSOP-16; Resolution (Bits):14bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Digital-to-Analog Converters |
Product Number | 73Y4769 |
Product Name | Dac, 14Bit, Qsop-16; Resolution (Bits) Maxim Integrated/analog Devices |
Resolution | 14 bits |