Manufacturer: Maxim Integrated
Win Source Part Number: 037668-MAX4582ESE+
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 0.5pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 80 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 200ns, 100ns
Channel Capacitance(CS off, CD off): 4pF, 10pF
Max Leakage Current (IS off): 1nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
ANALOGUE MUX, DUAL, 4:1, NSOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:450ohm; Supply Voltage Range:2V to 12V, ± 2V to ± 6V; Analogue Multiplexer Case:NSOIC; No. of Pins:16Pins RoHS Compliant: Yes
Win Source Electronics | Newark, An Avnet Company | |
---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | 037668-MAX4582ESE+ | 73Y4323 |
Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4582ESE+ | Analogue Mux, Dual, 4 Maxim Integrated/analog Devices |
Configuration | 4x1 | |
Features | Single-Supply | |
Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts |
Operating Temperature | -40 to 85 C (-40 to 185 F) | |
Package Type | 16-SO |