The MAX4434/MAX4435 single and MAX4436/MAX4437 dual operational amplifiers feature wide bandwidth, 16-bit settling time in 23ns, and low-noise/low-distor
The MAX4434–MAX4437 op amps require only 15mA of supply current per amplifier while achieving 115dB open-loop gain. Voltage noise density is a low 2.2nV/ and provides 97dB spurious-free dynamic range (SFDR) at 1MHz. These characteristics make these op amps ideal for driving modern, high-speed 14- and 16-bit analog-to-digital converters (ADCs).
These high-speed op amps feature wide-output voltage swings and a high-current output drive up to 65mA. Using a voltage feedback architecture, the MAX4434–MAX4437 meet the requirements of many applications that previously depended on current feedback amplifiers.
The MAX4434/MAX4435 are available in space-saving 5-pin SOT23 packages and the MAX4436/MAX4437 are available in 8-pin µMAX® packages.
Maxim Integrated | |
---|---|
Product Category | Operational Amplifiers |
Product Number | MAX4437 |
Product Name | Single-Supply, 150MHz, 16-Bit Accurate, Ultra-Low Distortion Op Amps |
Standards | RoHS |
Supply Voltage (VS) | 4.5 to 5.5 volts |
Source Current (IS) | 15 milliamps |
VOS | ? to 3.5 millivolts |
Slew Rate | 388 V/µs |