Maxim Integrated 36V, Low-Noise, Precision, Single/Quad/Dual Op Amps MAX44243

Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V, Low-Noise, Precision, Single/Quad/Dual Op Amps - MAX44243 - Maxim Integrated
San Jose, CA, USA
36V, Low-Noise, Precision, Single/Quad/Dual Op Amps
MAX44243
36V, Low-Noise, Precision, Single/Quad/Dual Op Amps MAX44243
The MAX44241/MAX44243/MA X44246 are 36V, ultra-precision, low-noise, low-drift, single/quad/dual operational amplifiers that offer near-zero DC offset and drift through the use of patented chopper stabilized and auto-zeroing techniques. This method constantly measures and compensates the input offset, eliminating drift over time and temperature and the effect of 1/f noise. These single/quad/dual devices feature rail-to-rail outputs, operate from a single 2.7V to 36V supply or dual ±1.35V to ±18V supplies, and consume only 0.42mA per channel, with only 9nV/ input-referred voltage noise. The ICs are unity-gain stable with a gain-bandwidth product of 5MHz. With excellent specifications such as offset voltage of 5µV (max), drift of 20nV/°C (max), and 117nVP-P noise in 0.1Hz to 10Hz, these ICs are ideally suited for applications requiring ultra-low noise, and DC precision such as interfacing with pressure sensors, strain gauges, precision weight scales, and medical instrumentation. The ICs are available in 8-pin µMAX® or SO packages and are rated over the -40°C to +125°C temperature range.

The MAX44241/MAX44243/MAX44246 are 36V, ultra-precision, low-noise, low-drift, single/quad/dual operational amplifiers that offer near-zero DC offset and drift through the use of patented chopper stabilized and auto-zeroing techniques. This method constantly measures and compensates the input offset, eliminating drift over time and temperature and the effect of 1/f noise. These single/quad/dual devices feature rail-to-rail outputs, operate from a single 2.7V to 36V supply or dual ±1.35V to ±18V supplies, and consume only 0.42mA per channel, with only 9nV/ input-referred voltage noise.

The ICs are unity-gain stable with a gain-bandwidth product of 5MHz. With excellent specifications such as offset voltage of 5µV (max), drift of 20nV/°C (max), and 117nVP-P noise in 0.1Hz to 10Hz, these ICs are ideally suited for applications requiring ultra-low noise, and DC precision such as interfacing with pressure sensors, strain gauges, precision weight scales, and medical instrumentation.

The ICs are available in 8-pin µMAX® or SO packages and are rated over the -40°C to +125°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Operational Amplifiers
Product Number MAX44243
Product Name 36V, Low-Noise, Precision, Single/Quad/Dual Op Amps
Features Rail-Rail-Out
Standards RoHS
Supply Voltage (VS) 2.7 to 36 volts
VOS ? to 0.0050 millivolts
IBIAS 6.00E-4 µA
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Ground Sense Operational Amplifier - BA3472YFV-C - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 100 V/V
Supply Voltage (VS) 3 to 36 volts
View Details
2 suppliers
 - 7385301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
GBW 1 MHz
Slew Rate 1 V/µs
View Details
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester-Active
View Details