Manufacturer: Maxim Integrated
Win Source Part Number: 786098-MAX4080FAUA+
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 250kHz
Amplifier Type: Current Sense
Current - Input Bias: 5μA
Voltage - Input Offset: 100μV
Family Name: MAX4080
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
Manufacturer Package: 8-uMAX
Dual Supply Voltage (±): 4.5 V ~ 76 V
Alternative Parts (Cross-Reference): MAX4080FAUA/V+T; MAX4080FAUA/V+; LMP8480ATQDGKRQ1;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Current Sense Amplifiers 76V, High-Side, Current-Sense Amplifiers with Voltage Output
CURRENT SENSE AMP, 250KHZ, UMAX-8; No. of Amplifiers:1 Amplifier; Input Bias Current:5µA; Amplifier Case Style:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:250kHz; CMRR:124dB RoHS Compliant: Yes
Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 786098-MAX4080FAUA+ | MAX4080FAUA+ | 73Y3888 |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4080FAUA+ | Current Sense Amplifiers | Current Sense Amp, 250Khz, Umax-8; No. Of Amplifiers Maxim Integrated/analog Devices |
Source Current (IS) | 0.0750 milliamps | ||
VOS | 0.1000 millivolts | ||
IBIAS | 5 µA | ||
Bandwidth | 0.2500 MHz |