Operational Amplifiers - Op Amps Dual 1.2uA Max Single-Supply
Manufacturer: Maxim Integrated
Win Source Part Number: 135297-MAX407CPA+
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Manufacturer Device Package: 8-PDIP
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Gain Bandwidth Product: 8kHz
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Current - Supply: 1μA
Current - Output / Channel: 600μA
Voltage - Supply, Single/Dual (±): 2.5 V ~ 10 V
High-voltage operational amplifiers are specified in applications where an input signal is greater than 10 V or ±5 V and an accurate output is required.
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 9 V
Typical Gain Bandwidth Product = 8kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±3V
Typical Slew Rate = 0.005V/µs
High-voltage operational amplifiers are specified in applications where an input signal is greater than 10 V or ±5 V and an accurate output is required.
Mounting Type = Through Hole
Package Type = PDIP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 9 V
Typical Gain Bandwidth Product = 8kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±3V
Typical Slew Rate = 0.005V/µs
Delivery on production packaging - Tube. This product is non-returnable.
Dual low power op-amp,MAX407CPA DIP8 - Amplifiers & Comparators - Operational Amplifiers
OP AMP, 8KHZ, 5V/MS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:5V/ms; Supply Voltage Range:2.5V to 10V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
Product Number | MAX407CPA+ | 135297-MAX407CPA+ | 139622 | 73Y3877 |
Product Name | Operational Amplifiers - Op Amps | Integrated Circuits(ICs) | Op Amp, 8Khz, 5V/ms, Dip-8; No. Of Amplifiers Maxim Integrated/analog Devices | |
Supply Voltage (VS) | 3 to 9 volts | 2.5 to 10 volts | ||
GBW | 0.0080 MHz | |||
Slew Rate | 0.0050 V/µs | 0.0050 V/µs | ||
Package Type | PDIP; PDIP | |||
Number of Pins | 8 | 8 |