ANALOGUE MUX, DUAL, 4:1, SSOP-20; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:175ohm; Supply Voltage Range:2.7V to 16V, ± 2.7V to ± 8V; Analogue Multiplexer Case:SSOP; No. of Pins:20Pins RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | IC Analog Multiplexers |
Product Number | 73Y3689 |
Product Name | Analogue Mux, Dual, 4 Maxim Integrated/analog Devices |
Standards and Certifications | RoHS |