Current Sense Amplifiers QUAD CURRENT SENSE MONITOR 24L 25V
Manufacturer: Maxim Integrated
Win Source Part Number: 881582-MAX34406TETG+
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sense Amplifier 4 Circuit Open Drain 24-TQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MAX34406
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
CURRENT SENSE AMP, 125KHZ, TQFN-24; No. of Amplifiers:4 Amplifier; Input Bias Current:-; Amplifier Case Style:TQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:125kHz; CMRR:120dB RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | MAX34406TETG+ | 881582-MAX34406TETG+ | 73Y3618 |
Product Name | Current Sense Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX34406TETG+ | Current Sense Amp, 125Khz, Tqfn-24; No. Of Amplifiers Maxim Integrated/analog Devices |
Operating Temperature | -40 to 85 C (-40 to 185 F) |