LEVEL TRANSLATOR, 6MBPS, UCSP-9; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:50ns; No. of Pins:9Pins; Logic Case Style:UCSP; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Logic Level Translators |
Product Number | 38AC1603 |
Product Name | Level Translator, 6Mbps, Ucsp-9; No. Of Inputs Maxim Integrated/analog Devices |
Features | RoHS |