LEVEL TRANSLATOR, 4-CH, TSSOP-14; No. of Inputs:4Inputs; Output Current:-; Propagation Delay:210ns; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Logic Level Translators |
Product Number | 73Y3599 |
Product Name | Level Translator, 4-Ch, Tssop-14; No. Of Inputs Maxim Integrated/analog Devices |
Features | RoHS |