Maxim Integrated Precision, Dual Supply, SPST, Analog CMOS Switches MAX322

Description
The MAX320/MAX321/MAX322 are precision, dual, SPST analog switches designed to operate from ±3V to ±8V dual supplies. The MAX320 has two normally open (NO) switches and the MAX321 has two normally closed (NC) switches. The MAX322 has one NO and one NC switch. Low power consumption (1.25mW) makes these parts ideal for battery-powered equipment. They offer low leakage currents (100pA max) and fast switching speeds (tON = 150ns max, tOFF = 100ns max). The MAX320 series, powered from ±5V supplies, offers 35ω max on-resistance (RON), 2ω max matching between channels, and 4ω max RON flatness. These switches also offer 5pC max charge injection and a minimum of 2000V ESD protection per Method 3015.7. For equivalent devices specified for single-supply operation, see the MAX323/MAX324/MAX325 data sheet. For quad versions of these switches, see the MAX391/MAX392/MAX393 data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision, Dual Supply, SPST, Analog CMOS Switches - MAX322 - Maxim Integrated
San Jose, CA, USA
Precision, Dual Supply, SPST, Analog CMOS Switches
MAX322
Precision, Dual Supply, SPST, Analog CMOS Switches MAX322
The MAX320/MAX321/MAX322 are precision, dual, SPST analog switches designed to operate from ±3V to ±8V dual supplies. The MAX320 has two normally open (NO) switches and the MAX321 has two normally closed (NC) switches. The MAX322 has one NO and one NC switch. Low power consumption (1.25mW) makes these parts ideal for battery-powered equipment. They offer low leakage currents (100pA max) and fast switching speeds (tON = 150ns max, tOFF = 100ns max). The MAX320 series, powered from ±5V supplies, offers 35ω max on-resistance (RON), 2ω max matching between channels, and 4ω max RON flatness. These switches also offer 5pC max charge injection and a minimum of 2000V ESD protection per Method 3015.7. For equivalent devices specified for single-supply operation, see the MAX323/MAX324/MAX325 data sheet. For quad versions of these switches, see the MAX391/MAX392/MAX393 data sheet.

The MAX320/MAX321/MAX322 are precision, dual, SPST analog switches designed to operate from ±3V to ±8V dual supplies. The MAX320 has two normally open (NO) switches and the MAX321 has two normally closed (NC) switches. The MAX322 has one NO and one NC switch. Low power consumption (1.25mW) makes these parts ideal for battery-powered equipment. They offer low leakage currents (100pA max) and fast switching speeds (tON = 150ns max, tOFF = 100ns max).
The MAX320 series, powered from ±5V supplies, offers 35Ω max on-resistance (RON), 2Ω max matching between channels, and 4Ω max RON flatness.
These switches also offer 5pC max charge injection and a minimum of 2000V ESD protection per Method 3015.7. For equivalent devices specified for single-supply operation, see the MAX323/MAX324/MAX325 data sheet. For quad versions of these switches, see the MAX391/MAX392/MAX393 data sheet.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Switches
Product Number MAX322
Product Name Precision, Dual Supply, SPST, Analog CMOS Switches
Standards and Certifications RoHS
Switch Type SPST
Ron 35 ohms
tON 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

MPC508 8-Channel Single-Ended Input Analog Multiplexer - MPC508AU/1KG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Standards and Certifications RoHS
Ron 1500 ohms
View Details
5 suppliers
100 - 4000 MHz 802.11b/g/n/ac Wi-Fi SP3T Switch - RFSW8006Q - Qorvo
Specs
Switch Type SP3T
Supply Voltage (VS) 3.6 volts
Min Operating Current 0.0500 mA
View Details
Quad single-pole single-throw analog switch - HEF4066BT,653 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST; SPST-NO
View Details
7 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers