Smallest, Internal Switch, 6A Step-Down Regulator with Voltage Margining , Synchronization
Maxim Integrated | |
---|---|
Product Category | IC Switching Voltage Regulators |
Product Number | MAX1945 |
Product Name | Smallest, Internal Switch, 6A Step-Down Regulator with Voltage Margining , Synchronization |
Configuration / Function | Buck |
Package Type | SSOP |
Output Voltage | 4.5 volts |
IOUT | 6 amps |