The MAX17600–MAX17605 devices are high-speed MOSFET drivers capable of sinking /sourcing 4A peak currents. The devices have various inverting and noninverting part options that provide greater flexibility in controlling the MOSFET. The devices have internal logic circuitry that prevents shoot-through during output-state changes. The logic inputs are protected against voltage spikes up to +14V, regardless of VDD voltage. Propagation delay time is minimized and matched between the dual channels. The devices have very fast switching time, combined with short propagation delays (12ns typ), making them ideal for high-frequency circuits. The devices operate from a +4V to +14V single power supply and typically consume 1mA of supply current. The MAX17600/MAX17601 have standard TTL input logic levels, while the MAX17603 /MAX17604/MAX17605 have CMOS-like high-noise margin (HNM) input logic levels. The MAX17600/MAX17603 are dual inverting input drivers, the MAX17601/MAX17604 are dual noninverting input drivers, and the MAX17602/MAX17605 devices have one noninverting and one inverting input. These devices are provided with enable pins (ENA, ENB) for better control of driver operation.
These devices are available in 8-pin (3mm x 3mm) TDFN, 8-pin (3mm x 5mm) µMAX®, and 8-pin SO packages and operate over the -40°C to +125°C temperature range.
Maxim Integrated | |
---|---|
Product Category | Gate Drivers |
Product Number | MAX17600 |
Product Name | 4A Sink/Source Current, 12ns, Dual MOSFET Drivers |
Driver Type | Dual Gate Driver |
Number of Outputs | 2 |
Output Configuration | Inverting |
Output Current | 4 amps |
Supply Voltage | 4 to 14 volts |