Switching Voltage Regulators 60mA, SOT23 Inverting Charge Pump with Shutdown
Manufacturer: Maxim Integrated
Win Source Part Number: 701991-MAX1697UEUT+T
Series: MAX series
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Output Configuration: Positive or Negative
Output Current: 60mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MAX1697
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -Vin, 2Vin
Switching Frequency: 120kHz ~ 400kHz
Voltage - Input (Minimum): 1.6V
Voltage - Input (Maximum): 5.5V
CHARGE PUMP, INVERTING, SOT-23-6; IC Case / Package:SOT-23; No. of Pins:6Pins; Output Current Max:60mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Inverting; Product Range:-RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
Product Number | MAX1697UEUT+T | 701991-MAX1697UEUT+T | 73Y2580 |
Product Name | Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1697UEUT+T | Charge Pump, Inverting, Sot-23-6; Ic Case / Package Maxim Integrated/analog Devices |
Configuration / Function | Charge Pump | ||
Output Voltage Type | Fixed; Fixed | ||
Package Type | SOT23; Other; SOT-23-6 | ||
Output Voltage | ? to 2 volts |