Maxim Integrated Single- and Dual-Channel, Bidirectional Low-Level Translators MAX13047E

Description
The MAX13046E/MAX13047E ±15kV ESD-protected bidirectional level translators provide level shifting for data transfer in a multivoltage system. The MAX13046E is a single-channel translator, and the MAX13047E is a dual-channel translator. Externally applied voltages, VCC and VL, set the logic level on either side of the device. The MAX13046E/MAX13047E utilize a transmission-gate-ba sed design to allow data translation in either direction (VL ↔ VCC) on any single data line. The MAX13046E/MAX13047E accept VL from +1.1V to the minimum of either +3.6V or (VCC + 0.3V), and VCC from +1.65V to +5.5V, making these devices ideal for data transfer between low-voltage ASICs/PLDs and higher voltage systems. The MAX13046E/MAX13047E feature a shutdown mode that reduces supply current to less than 1µA thermal short-circuit protection, and ±15kV ESD protection on the VCC side for enhanced protection in applications that route signals externally. The MAX13046E/MAX13047E operate at a guaranteed data rate of 8Mbps when push-pull driving is used. The MAX13046E is available in a 6-pin µDFN package, and the MAX13047E is available in a 10-pin UTQFN. Both devices are specified over the extended -40°C to +85°C operating temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single- and Dual-Channel, Bidirectional Low-Level Translators - MAX13047E - Maxim Integrated
San Jose, CA, USA
Single- and Dual-Channel, Bidirectional Low-Level Translators
MAX13047E
Single- and Dual-Channel, Bidirectional Low-Level Translators MAX13047E
The MAX13046E/MAX13047E ±15kV ESD-protected bidirectional level translators provide level shifting for data transfer in a multivoltage system. The MAX13046E is a single-channel translator, and the MAX13047E is a dual-channel translator. Externally applied voltages, VCC and VL, set the logic level on either side of the device. The MAX13046E/MAX13047E utilize a transmission-gate-ba sed design to allow data translation in either direction (VL ↔ VCC) on any single data line. The MAX13046E/MAX13047E accept VL from +1.1V to the minimum of either +3.6V or (VCC + 0.3V), and VCC from +1.65V to +5.5V, making these devices ideal for data transfer between low-voltage ASICs/PLDs and higher voltage systems. The MAX13046E/MAX13047E feature a shutdown mode that reduces supply current to less than 1µA thermal short-circuit protection, and ±15kV ESD protection on the VCC side for enhanced protection in applications that route signals externally. The MAX13046E/MAX13047E operate at a guaranteed data rate of 8Mbps when push-pull driving is used. The MAX13046E is available in a 6-pin µDFN package, and the MAX13047E is available in a 10-pin UTQFN. Both devices are specified over the extended -40°C to +85°C operating temperature range.

The MAX13046E/MAX13047E ±15kV ESD-protected bidirectional level translators provide level shifting for data transfer in a multivoltage system. The MAX13046E is a single-channel translator, and the MAX13047E is a dual-channel translator. Externally applied voltages, VCC and VL, set the logic level on either side of the device. The MAX13046E/MAX13047E utilize a transmission-gate-based design to allow data translation in either direction (VL ⇔ VCC) on any single data line. The MAX13046E/MAX13047E accept VL from +1.1V to the minimum of either +3.6V or (VCC + 0.3V), and VCC from +1.65V to +5.5V, making these devices ideal for data transfer between low-voltage ASICs/PLDs and higher voltage systems.
The MAX13046E/MAX13047E feature a shutdown mode that reduces supply current to less than 1µA thermal short-circuit protection, and ±15kV ESD protection on the VCC side for enhanced protection in applications that route signals externally. The MAX13046E/MAX13047E operate at a guaranteed data rate of 8Mbps when push-pull driving is used.
The MAX13046E is available in a 6-pin µDFN package, and the MAX13047E is available in a 10-pin UTQFN. Both devices are specified over the extended -40°C to +85°C operating temperature range.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Logic Level Translators
Product Number MAX13047E
Product Name Single- and Dual-Channel, Bidirectional Low-Level Translators
Logic Family CMOS
Package Type QFNL; TDFN-EP, UTQFN
Output Type Open Drain
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLPH16945 16-Bit LVTTL-to-GTLP Bus Transceiver - SN74GTLPH16945GR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
4 suppliers
 - MC10125P - Rochester Electronics
Specs
Logic Family TTL; ECL
Package Type DIP; PDIP16
View Details
5 suppliers
LSF0102 - 2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DPH - Nexperia B.V.
Specs
Logic Family CMOS
Translation Up; Down
Package Type TSSOP8 (SOT505-2)
View Details
7 suppliers