ADC/DAC, 16-CH, SAR, 12BIT, TQFN-48; Resolution (Bits):12bit; Sampling Rate:225kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Signal Conditioners |
Product Number | 73Y2047 |
Product Name | Adc/dac, 16-Ch, Sar, 12Bit, Tqfn-48; Resolution (Bits) Maxim Integrated/analog Devices |
Differential Channels | Yes |