IF UNDERSAMPLER, 2.7V-5.5V, QSOP-16; Frequency Min:-; Frequency Max:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF IC Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | RF Transceivers |
Product Number | 73Y1845 |
Product Name | If Undersampler, 2.7V-5.5V, Qsop-16; Frequency Min Maxim Integrated/analog Devices |
Features | RoHS |