Manufacturer: Maxim Integrated
Win Source Part Number: 014703-DS1620S+
Packaging: Tube/Rail
Features: One-Shot, Output Switch
Mounting: SMD (SMT)
Output Type: 3-Wire (CLK, DQ, RST)
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 70°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
The DS1620/1621 is a temperature-to-digit
Measurement temperature range: -55 to +125°C. Data output: 3-wire serial (DS1620), 2-wire serial I²C bus (DS1621). Conversion Time (Max): 750ms. Power supply: +2.7V to +5.5Vdc
Sensor Function = Temperature Switch
Output Type = Digital
Interface Type = SPI
Accuracy = ±2°C
Mounting Type = Surface Mount
Pin Count = 8
Operating Temperature Range = -55 - +125 °C
Minimum Operating Temperature = -55 °C
Maximum Operating Temperature = +125 °C
Minimum Operating Supply Voltage = 2.7 V
DIGITAL THERMOMETER, 1620, SOIC8; IC Output Type:Voltage; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
Product Number | 014703-DS1620S+ | 5402732 | 78Y4782 |
Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1620S+ | Digital Thermometer, 1620, Soic8; Ic Output Type Maxim Integrated/analog Devices | |
Sensor Type | Temperature | Temperature | Temperature |