Maxim's DG300–DG303 and DG300A–DG303A CMOS dual and quad analog switches combine low power operation with fast switching times and superior DC and AC switch characteristics. On-resistance is less than 50Ω and is essentially constant over the analog signal range. Device specifications are ideal for battery-powered circuitry.
These switches are available in a variety of formats as outlined in the Pin Configurations section in the full data sheet. The switch control logic inputs are fully TTL and CMOS compatible. Also featured are "break-before-make" switching and low charge injection.
Maxim's DG300–DG303 and DG300A–DG303A families are electrically compatible and pin compatible with the original manufacturer's devices. All devices operate with power supplies ranging from ±5V to ±18V. Single-supply operation is implemented by connecting V- to GND.
Maxim Integrated | |
---|---|
Product Category | IC Analog Switches |
Product Number | DG302A |
Product Name | TTL Compatible CMOS Analog Switches |
Standards and Certifications | RoHS |
Switch Type | DPST |
Ron | 50 ohms |
tON | 300 ns |