MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7789-131
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7789-131-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
Sensor Technology
Linear Potentiometer
Measurement Range
0.5512 to 1.97 inch (14 to 50 mm)
Output
Voltage
View Details