MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7769-711
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7769-711-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Resolution
1.00E-3 mm (3.94E-5 inches)
Operating Temperature
14 to 158 F (-10 to 70 C)
Interface
Serial
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical; Threaded Barrel
Measurement Range
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details