MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7569-111
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7569-111-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Linear Encoder Speed
15240 mm/sec (36000 in/min)
View Details
Measurement Range
0.9843 inch (25 mm)
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Body Shape
Rectangular
Measurement Range
11.81 to 157 inch (300 to 4000 mm)
View Details