MaxBotix, Inc. Ultrasonic Receivers, Transmitters MB7460-100

Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1863-1084-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1863-1084-ND
Ultrasonic Receivers, Transmitters 1863-1084-ND
Ultrasonic Sensor 42kHz

Ultrasonic Sensor 42kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1863-1084-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - E Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details