MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7389-101
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7389-101-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
80.32 inch (2040 mm)
Resolution
1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Hottinger Brüel & Kjær A/S
Sensor Technology
LVDT Linear Position Sensor
Output
Current
View Details