MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7386-131
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7386-131-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Linear Encoder Speed
15240 mm/sec (36000 in/min)
View Details
Sensor Technology
LVDT Linear Position Sensor
Body Shape
Cylindrical
Measurement Range
3.94 inch (100 mm)
View Details
Sensor Technology
Linear Potentiometer
Measurement Range
0.3937 to 7.87 inch (10 to 200 mm)
Output
Voltage
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details