MaxBotix, Inc.
Ultrasonic Receivers, Transmitters
MB7334-120
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 42kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
MB7334-120-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
String Potentiomenter; Linear Potentiometer
Measurement Range
236 inch (6000 mm)
Linear Encoder Speed
10000 mm/sec (23622 in/min)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to ? F (-40 to ? C)
View Details
Sensor Technology
Magnetoresistive Linear Position Sensor/Switch
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Sampling Frequency
50 kHz
View Details