Max Echo Technologies Corporation Fixed Inductors HBLS1005-R18J_M

Description
FIXED IND 180NH 150MA 3.38 OHM
Request a Quote Datasheet
Description
FIXED IND 180NH 150MA 3.38 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5262-HBLS1005-R18J_MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 150MA 3.38 OHM

FIXED IND 180NH 150MA 3.38 OHM

Buy Now Datasheet
Fixed Inductors - 5262-HBLS1005-R18J_MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 150MA 3.38 OHM

FIXED IND 180NH 150MA 3.38 OHM

Buy Now Datasheet
Fixed Inductors - 5262-HBLS1005-R18J_MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 150MA 3.38 OHM

FIXED IND 180NH 150MA 3.38 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5262-HBLS1005-R18J_MDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details