FIXED IND 22NH 150MA 1 OHM SMD
FIXED IND 22NH 150MA 1 OHM SMD
FIXED IND 22NH 150MA 1 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 5262-HBLS0603-22NJ_MDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |