Max Echo Technologies Corporation Ferrite Beads and Chips EBMS321611A751

Description
FERRITE BEAD 750 OHM 3216 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 750 OHM 3216 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS321611A751DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS321611A751DKR-ND
Ferrite Beads and Chips 5262-EBMS321611A751DKR-ND
FERRITE BEAD 750 OHM 3216 1LN

FERRITE BEAD 750 OHM 3216 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS321611A751TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS321611A751TR-ND
Ferrite Beads and Chips 5262-EBMS321611A751TR-ND
FERRITE BEAD 750 OHM 1206 1LN

FERRITE BEAD 750 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS321611A751CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS321611A751CT-ND
Ferrite Beads and Chips 5262-EBMS321611A751CT-ND
FERRITE BEAD 750 OHM 3216 1LN

FERRITE BEAD 750 OHM 3216 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS321611A751DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0043uH 250MHz 1.6A Inductor and Choke - 71-0402HP-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176492-6 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.4000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers