Max Echo Technologies Corporation Ferrite Beads and Chips EBMS321611A600

Description
FERRITE BEAD 60 OHM 3216 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 3216 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS321611A600DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS321611A600DKR-ND
Ferrite Beads and Chips 5262-EBMS321611A600DKR-ND
FERRITE BEAD 60 OHM 3216 1LN

FERRITE BEAD 60 OHM 3216 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS321611A600TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS321611A600TR-ND
Ferrite Beads and Chips 5262-EBMS321611A600TR-ND
FERRITE BEAD 60 OHM 1206 1LN

FERRITE BEAD 60 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS321611A600CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS321611A600CT-ND
Ferrite Beads and Chips 5262-EBMS321611A600CT-ND
FERRITE BEAD 60 OHM 3216 1LN

FERRITE BEAD 60 OHM 3216 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS321611A600DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-200 0402FL-200XJRW - Coilcraft, Inc.
Specs
Impedance 95 ohms
DCR 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0120ANCT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details