Max Echo Technologies Corporation Ferrite Beads and Chips EBMS201209K152

Description
FERRITE BEAD 1.5K OHM 2012 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.5K OHM 2012 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS201209K152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209K152DKR-ND
Ferrite Beads and Chips 5262-EBMS201209K152DKR-ND
FERRITE BEAD 1.5K OHM 2012 1LN

FERRITE BEAD 1.5K OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209K152TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209K152TR-ND
Ferrite Beads and Chips 5262-EBMS201209K152TR-ND
FERRITE BEAD 1.5 KOHM 0805 1LN

FERRITE BEAD 1.5 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209K152CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209K152CT-ND
Ferrite Beads and Chips 5262-EBMS201209K152CT-ND
FERRITE BEAD 1.5K OHM 2012 1LN

FERRITE BEAD 1.5K OHM 2012 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS201209K152DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015uH 250MHz 1.1A Inductor and Choke - 71-0402HP-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZB Multilayer Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 10 to 2000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2-2176749-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.0850 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers