Max Echo Technologies Corporation Ferrite Beads and Chips EBMS201209B252

Description
FERRITE BEAD 2.5 KOHM 0805 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 2.5 KOHM 0805 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS201209B252TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B252TR-ND
Ferrite Beads and Chips 5262-EBMS201209B252TR-ND
FERRITE BEAD 2.5 KOHM 0805 1LN

FERRITE BEAD 2.5 KOHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209B252DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B252DKR-ND
Ferrite Beads and Chips 5262-EBMS201209B252DKR-ND
FERRITE BEAD 2.5K OHM 2012 1LN

FERRITE BEAD 2.5K OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209B252CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B252CT-ND
Ferrite Beads and Chips 5262-EBMS201209B252CT-ND
FERRITE BEAD 2.5K OHM 2012 1LN

FERRITE BEAD 2.5K OHM 2012 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS201209B252TR-ND
Product Name Ferrite Beads and Chips
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0022uH 250MHz 0.1A Inductor and Choke - 71-0603CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - BMB2A0300BN7-ND - DigiKey
Specs
Packing Method Tape Reel
View Details