Max Echo Technologies Corporation Ferrite Beads and Chips EBMS201209B182

Description
FERRITE BEAD 1.8K OHM 2012 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.8K OHM 2012 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS201209B182CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B182CT-ND
Ferrite Beads and Chips 5262-EBMS201209B182CT-ND
FERRITE BEAD 1.8K OHM 2012 1LN

FERRITE BEAD 1.8K OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209B182DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B182DKR-ND
Ferrite Beads and Chips 5262-EBMS201209B182DKR-ND
FERRITE BEAD 1.8K OHM 2012 1LN

FERRITE BEAD 1.8K OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209B182TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B182TR-ND
Ferrite Beads and Chips 5262-EBMS201209B182TR-ND
FERRITE BEAD 1.8 KOHM 0805 1LN

FERRITE BEAD 1.8 KOHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS201209B182CT-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-821 0603AF-821XJRW - Coilcraft, Inc.
Specs
Impedance 211 ohms
DCR 0.5800 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176494-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers