Max Echo Technologies Corporation Ferrite Beads and Chips EBMS201209B152

Description
FERRITE BEAD 1.5K OHM 2012 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.5K OHM 2012 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS201209B152CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B152CT-ND
Ferrite Beads and Chips 5262-EBMS201209B152CT-ND
FERRITE BEAD 1.5K OHM 2012 1LN

FERRITE BEAD 1.5K OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209B152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B152DKR-ND
Ferrite Beads and Chips 5262-EBMS201209B152DKR-ND
FERRITE BEAD 1.5K OHM 2012 1LN

FERRITE BEAD 1.5K OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209B152TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209B152TR-ND
Ferrite Beads and Chips 5262-EBMS201209B152TR-ND
FERRITE BEAD 1.5 KOHM 0805 1LN

FERRITE BEAD 1.5 KOHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS201209B152CT-ND
Product Name Ferrite Beads and Chips
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0470ANTR-ND - DigiKey
Specs
DCR 0.9000 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details