Max Echo Technologies Corporation Ferrite Beads and Chips EBMS201209A121

Description
FERRITE BEAD 120 OHM 2012 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 2012 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS201209A121DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209A121DKR-ND
Ferrite Beads and Chips 5262-EBMS201209A121DKR-ND
FERRITE BEAD 120 OHM 2012 1LN

FERRITE BEAD 120 OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209A121CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209A121CT-ND
Ferrite Beads and Chips 5262-EBMS201209A121CT-ND
FERRITE BEAD 120 OHM 2012 1LN

FERRITE BEAD 120 OHM 2012 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS201209A121TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS201209A121TR-ND
Ferrite Beads and Chips 5262-EBMS201209A121TR-ND
FERRITE BEAD 120 OHM 0805 1LN

FERRITE BEAD 120 OHM 0805 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS201209A121DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2-2176743-0 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers