Max Echo Technologies Corporation Ferrite Beads and Chips EBMS160808K252

Description
FERRITE BEAD 2.5 KOHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 2.5 KOHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS160808K252TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K252TR-ND
Ferrite Beads and Chips 5262-EBMS160808K252TR-ND
FERRITE BEAD 2.5 KOHM 0603 1LN

FERRITE BEAD 2.5 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808K252DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K252DKR-ND
Ferrite Beads and Chips 5262-EBMS160808K252DKR-ND
FERRITE BEAD 2.5K OHM 1608 1LN

FERRITE BEAD 2.5K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808K252CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K252CT-ND
Ferrite Beads and Chips 5262-EBMS160808K252CT-ND
FERRITE BEAD 2.5K OHM 1608 1LN

FERRITE BEAD 2.5K OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS160808K252TR-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2-2176492-0 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 1.5 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers