Max Echo Technologies Corporation Ferrite Beads and Chips EBMS160808K152

Description
FERRITE BEAD 1.5K OHM 1608 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.5K OHM 1608 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS160808K152CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K152CT-ND
Ferrite Beads and Chips 5262-EBMS160808K152CT-ND
FERRITE BEAD 1.5K OHM 1608 1LN

FERRITE BEAD 1.5K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808K152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K152DKR-ND
Ferrite Beads and Chips 5262-EBMS160808K152DKR-ND
FERRITE BEAD 1.5K OHM 1608 1LN

FERRITE BEAD 1.5K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808K152TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808K152TR-ND
Ferrite Beads and Chips 5262-EBMS160808K152TR-ND
FERRITE BEAD 1.5 KOHM 0603 1LN

FERRITE BEAD 1.5 KOHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS160808K152CT-ND
Product Name Ferrite Beads and Chips
DCR 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.6A Inductor and Choke - 71-0603CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176486-7 - TE Connectivity
Specs
Impedance 530 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers