Max Echo Technologies Corporation Ferrite Beads and Chips EBMS160808B121

Description
FERRITE BEAD 120 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS160808B121TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808B121TR-ND
Ferrite Beads and Chips 5262-EBMS160808B121TR-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808B121DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808B121DKR-ND
Ferrite Beads and Chips 5262-EBMS160808B121DKR-ND
FERRITE BEAD 120 OHM 1608 1LN

FERRITE BEAD 120 OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808B121CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808B121CT-ND
Ferrite Beads and Chips 5262-EBMS160808B121CT-ND
FERRITE BEAD 120 OHM 1608 1LN

FERRITE BEAD 120 OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS160808B121TR-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Impedance 217 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity - 69AC2476 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.6000 ohms
Rated DC Current 200 milliamps
View Details