Max Echo Technologies Corporation Ferrite Beads and Chips EBMS160808A301

Description
FERRITE BEAD 300 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 300 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS160808A301TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A301TR-ND
Ferrite Beads and Chips 5262-EBMS160808A301TR-ND
FERRITE BEAD 300 OHM 0603 1LN

FERRITE BEAD 300 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808A301DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A301DKR-ND
Ferrite Beads and Chips 5262-EBMS160808A301DKR-ND
FERRITE BEAD 300 OHM 1608 1LN

FERRITE BEAD 300 OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808A301CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A301CT-ND
Ferrite Beads and Chips 5262-EBMS160808A301CT-ND
FERRITE BEAD 300 OHM 1608 1LN

FERRITE BEAD 300 OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS160808A301TR-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176492-0 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.6000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers