Max Echo Technologies Corporation Ferrite Beads and Chips EBMS160808A102

Description
FERRITE BEAD 1K OHM 1608 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 1608 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS160808A102CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A102CT-ND
Ferrite Beads and Chips 5262-EBMS160808A102CT-ND
FERRITE BEAD 1K OHM 1608 1LN

FERRITE BEAD 1K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808A102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A102DKR-ND
Ferrite Beads and Chips 5262-EBMS160808A102DKR-ND
FERRITE BEAD 1K OHM 1608 1LN

FERRITE BEAD 1K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS160808A102TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS160808A102TR-ND
Ferrite Beads and Chips 5262-EBMS160808A102TR-ND
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS160808A102CT-ND
Product Name Ferrite Beads and Chips
DCR 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176745-8 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers