Max Echo Technologies Corporation Ferrite Beads and Chips EBMS100505H101

Description
FERRITE BEAD 100 OHM 1005 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 100 OHM 1005 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS100505H101DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505H101DKR-ND
Ferrite Beads and Chips 5262-EBMS100505H101DKR-ND
FERRITE BEAD 100 OHM 1005 1LN

FERRITE BEAD 100 OHM 1005 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505H101TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505H101TR-ND
Ferrite Beads and Chips 5262-EBMS100505H101TR-ND
FERRITE BEAD 100 OHM 0402 1LN

FERRITE BEAD 100 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505H101CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505H101CT-ND
Ferrite Beads and Chips 5262-EBMS100505H101CT-ND
FERRITE BEAD 100 OHM 1005 1LN

FERRITE BEAD 100 OHM 1005 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS100505H101DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176749-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers