Max Echo Technologies Corporation Ferrite Beads and Chips EBMS100505A800

Description
FERRITE BEAD 80 OHM 1005 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 80 OHM 1005 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS100505A800CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A800CT-ND
Ferrite Beads and Chips 5262-EBMS100505A800CT-ND
FERRITE BEAD 80 OHM 1005 1LN

FERRITE BEAD 80 OHM 1005 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505A800TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A800TR-ND
Ferrite Beads and Chips 5262-EBMS100505A800TR-ND
FERRITE BEAD 80 OHM 0402 1LN

FERRITE BEAD 80 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505A800DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A800DKR-ND
Ferrite Beads and Chips 5262-EBMS100505A800DKR-ND
FERRITE BEAD 80 OHM 1005 1LN

FERRITE BEAD 80 OHM 1005 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS100505A800CT-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-5N6XJLW - 983615-0603HP-5N6XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2455706P - RS Components, Ltd.
Specs
Impedance 220 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers