Max Echo Technologies Corporation Ferrite Beads and Chips EBMS100505A501

Description
FERRITE BEAD 500 OHM 0402 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 500 OHM 0402 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS100505A501TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A501TR-ND
Ferrite Beads and Chips 5262-EBMS100505A501TR-ND
FERRITE BEAD 500 OHM 0402 1LN

FERRITE BEAD 500 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505A501DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A501DKR-ND
Ferrite Beads and Chips 5262-EBMS100505A501DKR-ND
FERRITE BEAD 500 OHM 1005 1LN

FERRITE BEAD 500 OHM 1005 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505A501CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A501CT-ND
Ferrite Beads and Chips 5262-EBMS100505A501CT-ND
FERRITE BEAD 500 OHM 1005 1LN

FERRITE BEAD 500 OHM 1005 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS100505A501TR-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0220ANCT-ND - DigiKey
Specs
DCR 0.2800 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details