Max Echo Technologies Corporation Ferrite Beads and Chips EBMS100505A221

Description
FERRITE BEAD 220 OHM 1005 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 1005 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-EBMS100505A221DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A221DKR-ND
Ferrite Beads and Chips 5262-EBMS100505A221DKR-ND
FERRITE BEAD 220 OHM 1005 1LN

FERRITE BEAD 220 OHM 1005 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505A221TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A221TR-ND
Ferrite Beads and Chips 5262-EBMS100505A221TR-ND
FERRITE BEAD 220 OHM 0402 1LN

FERRITE BEAD 220 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-EBMS100505A221CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-EBMS100505A221CT-ND
Ferrite Beads and Chips 5262-EBMS100505A221CT-ND
FERRITE BEAD 220 OHM 1005 1LN

FERRITE BEAD 220 OHM 1005 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-EBMS100505A221DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.25uH 100MHz 0.12A Inductor and Choke - 71-0603CS-R25XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176747-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers