Max Echo Technologies Corporation Ferrite Beads and Chips BCMS565032I271 4A

Description
FERRITE BEAD 270 OHM 5650 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 270 OHM 5650 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCMS565032I2714ACT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS565032I2714ACT-ND
Ferrite Beads and Chips 5262-BCMS565032I2714ACT-ND
FERRITE BEAD 270 OHM 5650 1LN

FERRITE BEAD 270 OHM 5650 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS565032I2714ATR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS565032I2714ATR-ND
Ferrite Beads and Chips 5262-BCMS565032I2714ATR-ND
FERRITE BEAD 270 OHM 2220 1LN

FERRITE BEAD 270 OHM 2220 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS565032I2714ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS565032I2714ADKR-ND
Ferrite Beads and Chips 5262-BCMS565032I2714ADKR-ND
FERRITE BEAD 270 OHM 5650 1LN

FERRITE BEAD 270 OHM 5650 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCMS565032I2714ACT-ND
Product Name Ferrite Beads and Chips
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2176492-4 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.4000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers