Max Echo Technologies Corporation Ferrite Beads and Chips BCMS565018I101

Description
FERRITE BEAD 100 OHM 5650 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 100 OHM 5650 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCMS565018I101DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS565018I101DKR-ND
Ferrite Beads and Chips 5262-BCMS565018I101DKR-ND
FERRITE BEAD 100 OHM 5650 1LN

FERRITE BEAD 100 OHM 5650 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS565018I101CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS565018I101CT-ND
Ferrite Beads and Chips 5262-BCMS565018I101CT-ND
FERRITE BEAD 100 OHM 5650 1LN

FERRITE BEAD 100 OHM 5650 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS565018I101TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS565018I101TR-ND
Ferrite Beads and Chips 5262-BCMS565018I101TR-ND
FERRITE BEAD 100 OHM 2220 1LN

FERRITE BEAD 100 OHM 2220 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCMS565018I101DKR-ND
Product Name Ferrite Beads and Chips
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1114997-0603AF-102XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2-2176745-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers