Max Echo Technologies Corporation Ferrite Beads and Chips BCMS322513A600

Description
FERRITE BEAD 60 OHM 1210 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 1210 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCMS322513A600TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS322513A600TR-ND
Ferrite Beads and Chips 5262-BCMS322513A600TR-ND
FERRITE BEAD 60 OHM 1210 1LN

FERRITE BEAD 60 OHM 1210 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS322513A600CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS322513A600CT-ND
Ferrite Beads and Chips 5262-BCMS322513A600CT-ND
FERRITE BEAD 60 OHM 3225 1LN

FERRITE BEAD 60 OHM 3225 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCMS322513A600DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCMS322513A600DKR-ND
Ferrite Beads and Chips 5262-BCMS322513A600DKR-ND
FERRITE BEAD 60 OHM 3225 1LN

FERRITE BEAD 60 OHM 3225 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCMS322513A600TR-ND
Product Name Ferrite Beads and Chips
DCR 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402HP-3N9XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176749-9 - TE Connectivity
Specs
Impedance 28 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers