Max Echo Technologies Corporation Ferrite Beads and Chips BCAS160808K102

Description
FERRITE BEAD 1K OHM 1608 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 1608 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCAS160808K102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS160808K102DKR-ND
Ferrite Beads and Chips 5262-BCAS160808K102DKR-ND
FERRITE BEAD 1K OHM 1608 1LN

FERRITE BEAD 1K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS160808K102TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS160808K102TR-ND
Ferrite Beads and Chips 5262-BCAS160808K102TR-ND
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS160808K102CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS160808K102CT-ND
Ferrite Beads and Chips 5262-BCAS160808K102CT-ND
FERRITE BEAD 1K OHM 1608 1LN

FERRITE BEAD 1K OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCAS160808K102DKR-ND
Product Name Ferrite Beads and Chips
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 2-2176744-3 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers