Max Echo Technologies Corporation Ferrite Beads and Chips BCAS160808A102

Description
FERRITE BEAD 1 KOHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1 KOHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCAS160808A102TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS160808A102TR-ND
Ferrite Beads and Chips 5262-BCAS160808A102TR-ND
FERRITE BEAD 1 KOHM 0603 1LN

FERRITE BEAD 1 KOHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS160808A102CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS160808A102CT-ND
Ferrite Beads and Chips 5262-BCAS160808A102CT-ND
FERRITE BEAD 1K OHM 1608 1LN

FERRITE BEAD 1K OHM 1608 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS160808A102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS160808A102DKR-ND
Ferrite Beads and Chips 5262-BCAS160808A102DKR-ND
FERRITE BEAD 1K OHM 1608 1LN

FERRITE BEAD 1K OHM 1608 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCAS160808A102TR-ND
Product Name Ferrite Beads and Chips
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603CS-72NXJLW - 1033807-0603CS-72NXJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 200000 kHz
DCR 0.4900 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2455751P - RS Components, Ltd.
Specs
Impedance 120 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers