Max Echo Technologies Corporation Ferrite Beads and Chips BCAS100505A182

Description
FERRITE BEAD 1.8K OHM 1005 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1.8K OHM 1005 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 5262-BCAS100505A182DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS100505A182DKR-ND
Ferrite Beads and Chips 5262-BCAS100505A182DKR-ND
FERRITE BEAD 1.8K OHM 1005 1LN

FERRITE BEAD 1.8K OHM 1005 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS100505A182TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS100505A182TR-ND
Ferrite Beads and Chips 5262-BCAS100505A182TR-ND
FERRITE BEAD 1.8 KOHM 0402 1LN

FERRITE BEAD 1.8 KOHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 5262-BCAS100505A182CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
5262-BCAS100505A182CT-ND
Ferrite Beads and Chips 5262-BCAS100505A182CT-ND
FERRITE BEAD 1.8K OHM 1005 1LN

FERRITE BEAD 1.8K OHM 1005 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 5262-BCAS100505A182DKR-ND
Product Name Ferrite Beads and Chips
DCR 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.011uH 250MHz 0.7A Inductor and Choke - 71-0603CS-11NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - BMB2A0056BN3-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details